Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
PWR XFMR TOROIDAL 25VA CHAS MT
PWR XFMR TORO 25VA CHAS MT
TRANSFORMER, TOROIDAL, 2 X 115V, 25VA; Power Rating:25VA; Secondary Voltages:2 x 115V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPT230-110 | 237-1324-ND | VPT230-110 | 11R8054 |
| Product Name | Toroidal Mount World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Toroidal, 2 X 115V, 25Va; Power Rating Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 volts |
| Power Rating (VA) | 25 VA | 25 VA | 25 VA |