Triad Magnetics Single Secondary Chassis Mount Power Transformers F-118X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-118X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-118X
Single Secondary Chassis Mount Power Transformers F-118X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - F-118X-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-118X-ND
Power Transformers F-118X-ND
PWR XFMR LAMINATED 16.8VA CHAS

PWR XFMR LAMINATED 16.8VA CHAS

Buy Now Datasheet
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 03F1012 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
03F1012
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 03F1012
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:16.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:700mA; Isolation Voltage:1.5kV RoHS Compliant: No

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:16.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:700mA; Isolation Voltage:1.5kV RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F-118X
Transformers - Power Transformers F-118X
PWR XFMR LAMINATED 16.8VA CHAS

PWR XFMR LAMINATED 16.8VA CHAS

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-118X F-118X-ND 03F1012 F-118X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-363XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F24-1500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
8750 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-36400 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 208 to 240 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers