Coilcraft, Inc.D18XX, CS1XXX Series Current SensorsCS1750L
Description
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CS1750L is a current sensor in the CS1xxx Series, designed to function as the secondary of a current transformer with a one-turn primary. It has 750 turns, a minimum inductance of 1125 mH, and a maximum DCR of 62.0 ohms. The sensor supports a frequency range of 0.2 to 1000 kHz and a volt-time product of 2235 µV·s, with a maximum sensed current of 35 A and a terminating resistance of 21.4 ohms for a 1 V output at full current. It operates over an ambient temperature range of -40°C to +85°C. The sensor features tin-silver-copper over copper terminations and weighs 4.0 to 4.5 grams.
Datasheet Summary Powered by GS/AI
The CS1750L is a current sensor in the CS1xxx Series, designed to function as the secondary of a current transformer with a one-turn primary. It has 750 turns, a minimum inductance of 1125 mH, and a maximum DCR of 62.0 ohms. The sensor supports a frequency range of 0.2 to 1000 kHz and a volt-time product of 2235 µV·s, with a maximum sensed current of 35 A and a terminating resistance of 21.4 ohms for a 1 V output at full current. It operates over an ambient temperature range of -40°C to +85°C. The sensor features tin-silver-copper over copper terminations and weighs 4.0 to 4.5 grams.
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403