Wire Carousel
The Vidir Motorized Wire Storage Carousel is a highly effective solution for organizing, storing and dispensing reels of wire. Configuration options include placement of carousel controls, can be color matched for use on a retail floor, single or three phase power operation, plus... cutting and measuring accessories.
Features include:
One Person Operation - Full reels of wire can be safely loaded without straining - push button operation enables you to locate the desired roll quickly and efficiently
Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
Space Efficient - display a large inventory of reels in one location - carousel has wire mesh front guard - carrier frames are ideal for product labeling
Heavy Duty - each carrier frame is able to support up to 1,000 lbs. - maximum overall weight capacity of unit is 13,000 lbs.
Multiple Configurations - the carrier frames can accept multiple reel diameters and widths - the frames are self-leveling ensuring a balanced load and smooth operation
Wire Carousel
The Vidir Motorized Wire Storage Carousel is a highly effective solution for organizing, storing and dispensing reels of wire. Configuration options include placement of carousel controls, can be color matched for use on a retail floor, single or three phase power operation, plus... cutting and measuring accessories.
Features include:
- One Person Operation - Full reels of wire can be safely loaded without straining - push button operation enables you to locate the desired roll quickly and efficiently
- Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
- Space Efficient - display a large inventory of reels in one location - carousel has wire mesh front guard - carrier frames are ideal for product labeling
- Heavy Duty - each carrier frame is able to support up to 1,000 lbs. - maximum overall weight capacity of unit is 13,000 lbs.
- Multiple Configurations - the carrier frames can accept multiple reel diameters and widths - the frames are self-leveling ensuring a balanced load and smooth operation