Always known as the most advanced VLM on the market, Modula Lift is certainly the superior choice of the vertical lift modules able to store up to 70.000kg gross and reduce occupied ground space by up to 90%.
Features of the Modula Lift provide:
Possible combinations of picking bays: internal or external with either single or dual-level tray delivery.
Modular unit heights on 200mm increments.
Tray storage adjustability provided on 25 mm increments
High productivity with over 120 cycles/hour.
4 available tray widths ranging between 1.900mm and 4.100mm with 2 available tray depths of 654mm and 857mm.
Unit capacity of 70,000 Kg GROSS / up to 750 Kg NET per tray
User friendly (intuitive user software and colour touch screen interface).
The ability to install two or more units adjacent to each other.
Dedicated management software (WMS) to meet any client's needs.
Always known as the most advanced VLM on the market, Modula Lift is certainly the superior choice of the vertical lift modules able to store up to 70.000kg gross and reduce occupied ground space by up to 90%.
Features of the Modula Lift provide:
- Possible combinations of picking bays: internal or external with either single or dual-level tray delivery.
- Modular unit heights on 200mm increments.
- Tray storage adjustability provided on 25 mm increments
- High productivity with over 120 cycles/hour.
- 4 available tray widths ranging between 1.900mm and 4.100mm with 2 available tray depths of 654mm and 857mm.
- Unit capacity of 70,000 Kg GROSS / up to 750 Kg NET per tray
- User friendly (intuitive user software and colour touch screen interface).
- The ability to install two or more units adjacent to each other.
- Dedicated management software (WMS) to meet any client's needs.