Tire Carousel
The Vidir Tire Storage Carousel is a highly effective solution for organizing, storing and accessing tires. We have 40 standard models to choose from with the possibility of storing up to 416 tires. Our carousel can accommodate tires up to 44" in diameter. You can use this space saving display on your showroom floor or in your shop.
Features include:
One Person Operation - rotate tire carriers to desired set and easily remove product safely, reduce possible injuries
Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
Locking Gate - machine can be fully enclosed by mesh with an optional locking security gate
Space Efficient - the tire carrier has a small footprint - maximize available space by going vertical
Heavy Duty - each passenger tire carrier can hold up to 1000 lbs. - truck tire carousel can hold 2,000 lbs. per carrier - overall weight capacity of 13,000 lbs.
Drive System - superior dual motor drive system - 28" and 32" carousels have a total of 3HP - 44" carousel has total of 4HP
Electrical - 208 volt, 3 phase
Guards - 2" white mesh front and rear
Tire Carousel
The Vidir Tire Storage Carousel is a highly effective solution for organizing, storing and accessing tires. We have 40 standard models to choose from with the possibility of storing up to 416 tires. Our carousel can accommodate tires up to 44" in diameter. You can use this space saving display on your showroom floor or in your shop.
Features include:
- One Person Operation - rotate tire carriers to desired set and easily remove product safely, reduce possible injuries
- Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
- Locking Gate - machine can be fully enclosed by mesh with an optional locking security gate
- Space Efficient - the tire carrier has a small footprint - maximize available space by going vertical
- Heavy Duty - each passenger tire carrier can hold up to 1000 lbs. - truck tire carousel can hold 2,000 lbs. per carrier - overall weight capacity of 13,000 lbs.
- Drive System - superior dual motor drive system - 28" and 32" carousels have a total of 3HP - 44" carousel has total of 4HP
- Electrical - 208 volt, 3 phase
- Guards - 2" white mesh front and rear