FOR YOUR HEAVY ITEMS, OUR POWERFUL SOLUTION
The First Solution with a true 990 kg payload for every tray size.
Improve your efficiency for storage, retrieval and distribution of heavy items
Load capacity of 990 Kg NET PER TRAY... Really, always!
Tray storage optimization: 25 mm
Maximized payload per tray over the complete range of tray widths
Dual-delivery external bay for additional safety and faster accessibility to items in your plant
Use it to meet all of your operational requirements, with additional 250 Kg, 500 Kg and 750 Kg trays capacities available!
Not Only Strong - Modula OneTon also means: Space savings/recovery Reduce your storage floor space requirements by up to 90%. Saving time and increase safety Provide faster access to stored goods and reduce walking times to search for items, resulting in less travel time in the picking operation. Increase security Items are all stored inside the Vertical Lift Module, only authorized operators are allowed to access with badge or password. You can choose to restrict trays to individual operators. Reduce errors Modula is easy to use and intuitive. It's fast to store or pick items as they are required resulting in money and time savings! Improve inventory control Get accurate inventory records as needed and in real time. Update of all the items, trays, and inventory levels. Everything under control! Ergonomics 4 available bay configurations to provide safety to your staff: internal or external, with dual or single delivery levels.
FOR YOUR HEAVY ITEMS, OUR POWERFUL SOLUTION
The First Solution with a true 990 kg payload for every tray size.
- Improve your efficiency for storage, retrieval and distribution of heavy items
- Load capacity of 990 Kg NET PER TRAY... Really, always!
- Tray storage optimization: 25 mm
- Maximized payload per tray over the complete range of tray widths
- Dual-delivery external bay for additional safety and faster accessibility to items in your plant
- Use it to meet all of your operational requirements, with additional 250 Kg, 500 Kg and 750 Kg trays capacities available!
Not Only Strong - Modula OneTon also means:
- Space savings/recovery Reduce your storage floor space requirements by up to 90%.
- Saving time and increase safety Provide faster access to stored goods and reduce walking times to search for items, resulting in less travel time in the picking operation.
- Increase security Items are all stored inside the Vertical Lift Module, only authorized operators are allowed to access with badge or password. You can choose to restrict trays to individual operators.
- Reduce errors Modula is easy to use and intuitive. It's fast to store or pick items as they are required resulting in money and time savings!
- Improve inventory control Get accurate inventory records as needed and in real time. Update of all the items, trays, and inventory levels. Everything under control!
- Ergonomics 4 available bay configurations to provide safety to your staff: internal or external, with dual or single delivery levels.