Paint Can Carousel
The Vidir Paint Can Carousel is a welcome addition to the retail floor of any store that sells 1 gallon cans of paint. This unique storage and display machine offers the customer a way to shop, compare and make a paint selection at the touch of a button. And best of all, it looks great on a retail floor. The product organization, ease of taking inventory and the small footprint make the Vidir Paint Carousel an asset to any paint supplier.
Features include:
One Person Operation - push button operation enables you to locate stored products quickly and efficiently
Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
Space Efficient - the small footprint and high storage capacity makes this carousel extra efficient
High Volume Storage - we have models that can store from 404 to 644 1 gallon paint cans
Heavy Duty - overall weight capacity of 13,000 lbs.
Electrical Requirement - 208v, 3 phase, 15 amp
Paint Can Carousel
The Vidir Paint Can Carousel is a welcome addition to the retail floor of any store that sells 1 gallon cans of paint. This unique storage and display machine offers the customer a way to shop, compare and make a paint selection at the touch of a button. And best of all, it looks great on a retail floor. The product organization, ease of taking inventory and the small footprint make the Vidir Paint Carousel an asset to any paint supplier.
Features include:
- One Person Operation - push button operation enables you to locate stored products quickly and efficiently
- Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
- Space Efficient - the small footprint and high storage capacity makes this carousel extra efficient
- High Volume Storage - we have models that can store from 404 to 644 1 gallon paint cans
- Heavy Duty - overall weight capacity of 13,000 lbs.
- Electrical Requirement - 208v, 3 phase, 15 amp