Videk, Inc. Lead, 9D Plg-Skt, 5M; Connector To Connector Videk 9301-5

Description
LEAD, 9D PLG-SKT, 5M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Computer; Cable Length:5m; Conductor RoHS Compliant: Yes
Datasheet
Description
LEAD, 9D PLG-SKT, 5M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Computer; Cable Length:5m; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9D Plg-Skt, 5M; Connector To Connector Videk - 10R4797 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9D Plg-Skt, 5M; Connector To Connector Videk
10R4797
Lead, 9D Plg-Skt, 5M; Connector To Connector Videk 10R4797
LEAD, 9D PLG-SKT, 5M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Computer; Cable Length:5m; Conductor RoHS Compliant: Yes

LEAD, 9D PLG-SKT, 5M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Computer; Cable Length:5m; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4797
Product Name Lead, 9D Plg-Skt, 5M; Connector To Connector Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details