Videk, Inc. Lead, Rj45, 1.2M; Cable Length Metric Videk 8960-1.2

Description
LEAD, RJ45, 1.2M; Cable Length - Metric:1.2m; Cable Length - Imperial:3.9ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Colour:White; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ45, 1.2M; Cable Length - Metric:1.2m; Cable Length - Imperial:3.9ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Colour:White; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj45, 1.2M; Cable Length Metric Videk - 74M7849 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj45, 1.2M; Cable Length Metric Videk
74M7849
Lead, Rj45, 1.2M; Cable Length Metric Videk 74M7849
LEAD, RJ45, 1.2M; Cable Length - Metric:1.2m; Cable Length - Imperial:3.9ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Colour:White; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; RoHS Compliant: Yes

LEAD, RJ45, 1.2M; Cable Length - Metric:1.2m; Cable Length - Imperial:3.9ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Colour:White; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7849
Product Name Lead, Rj45, 1.2M; Cable Length Metric Videk
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details