Videk, Inc. Extension Cable, Svga/ps2, 2M; Connector Type A Videk 3089-2

Description
EXTENSION CABLE, SVGA/PS2, 2M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, SVGA/PS2, 2M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Svga/ps2, 2M; Connector Type A Videk - 74M7030 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Svga/ps2, 2M; Connector Type A Videk
74M7030
Extension Cable, Svga/ps2, 2M; Connector Type A Videk 74M7030
EXTENSION CABLE, SVGA/PS2, 2M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; RoHS Compliant: Yes

EXTENSION CABLE, SVGA/PS2, 2M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7030
Product Name Extension Cable, Svga/ps2, 2M; Connector Type A Videk
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers