Videk, Inc. Lead, 9Way D, M To F, 1M; Connector Type A Videk 3070-1

Description
LEAD, 9WAY D, M TO F, 1M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:3070 Series; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 9WAY D, M TO F, 1M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:3070 Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9Way D, M To F, 1M; Connector Type A Videk - 25M2336 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9Way D, M To F, 1M; Connector Type A Videk
25M2336
Lead, 9Way D, M To F, 1M; Connector Type A Videk 25M2336
LEAD, 9WAY D, M TO F, 1M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:3070 Series; Cable RoHS Compliant: Yes

LEAD, 9WAY D, M TO F, 1M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:3070 Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M2336
Product Name Lead, 9Way D, M To F, 1M; Connector Type A Videk
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers