Videk, Inc. Patch Lead, Cat6A, Grey, 2M; Lan Category Videk 2996AS-2GY

Description
PATCH LEAD, CAT6A, GREY, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, GREY, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Grey, 2M; Lan Category Videk - 41X2798 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Grey, 2M; Lan Category Videk
41X2798
Patch Lead, Cat6A, Grey, 2M; Lan Category Videk 41X2798
PATCH LEAD, CAT6A, GREY, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, GREY, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2798
Product Name Patch Lead, Cat6A, Grey, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Modular Cables - 1048448-ND9BCA250B - Win Source Electronics
Amphenol Communications Solutions
View Details
6 suppliers
Ethernet Cable - 1929538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details