Videk, Inc. Patch Lead, Cat6, Yellow, 1M; Lan Category Videk 2996-1Y

Description
PATCH LEAD, CAT6, YELLOW, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, YELLOW, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Yellow, 1M; Lan Category Videk - 10R4702 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Yellow, 1M; Lan Category Videk
10R4702
Patch Lead, Cat6, Yellow, 1M; Lan Category Videk 10R4702
PATCH LEAD, CAT6, YELLOW, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, YELLOW, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4702
Product Name Patch Lead, Cat6, Yellow, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 50.85 ft (155 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details