Videk, Inc. Lead, Cat6 Utp, Blue, 15M; Lan Category Videk 2996-15B

Description
LEAD, CAT6 UTP, BLUE, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UTP, BLUE, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Utp, Blue, 15M; Lan Category Videk - 25M2186 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Utp, Blue, 15M; Lan Category Videk
25M2186
Lead, Cat6 Utp, Blue, 15M; Lan Category Videk 25M2186
LEAD, CAT6 UTP, BLUE, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT6 UTP, BLUE, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M2186
Product Name Lead, Cat6 Utp, Blue, 15M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data