Videk, Inc. Lead, Flat Cat6 Utp, Beige, 2M; Lan Category Videk 2966-2F

Description
LEAD, FLAT CAT6 UTP, BEIGE, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2973 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, FLAT CAT6 UTP, BEIGE, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2973 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Flat Cat6 Utp, Beige, 2M; Lan Category Videk - 74M6906 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Flat Cat6 Utp, Beige, 2M; Lan Category Videk
74M6906
Lead, Flat Cat6 Utp, Beige, 2M; Lan Category Videk 74M6906
LEAD, FLAT CAT6 UTP, BEIGE, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2973 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, FLAT CAT6 UTP, BEIGE, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2973 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6906
Product Name Lead, Flat Cat6 Utp, Beige, 2M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2483A201-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers