Videk, Inc. Lead, Flat Cat6 Utp, Beige, 1.5M; Lan Category Videk 2966-1.5F

Description
LEAD, FLAT CAT6 UTP, BEIGE, 1.5M; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2968 Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, FLAT CAT6 UTP, BEIGE, 1.5M; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2968 Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Flat Cat6 Utp, Beige, 1.5M; Lan Category Videk - 74M6902 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Flat Cat6 Utp, Beige, 1.5M; Lan Category Videk
74M6902
Lead, Flat Cat6 Utp, Beige, 1.5M; Lan Category Videk 74M6902
LEAD, FLAT CAT6 UTP, BEIGE, 1.5M; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2968 Series; Cable Assembly RoHS Compliant: Yes

LEAD, FLAT CAT6 UTP, BEIGE, 1.5M; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2968 Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6902
Product Name Lead, Flat Cat6 Utp, Beige, 1.5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details