Videk, Inc. Patch Cord, Cat5E, Utp, Blue, 0.5M; Lan Category Videk 2965-0.5B

Description
PATCH CORD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Description
PATCH CORD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat5E, UTP, Blue, 0.5M is designed for Cat.5e networking applications, featuring high-quality stranded 24 AWG cable and 50-micron gold RJ45 connectors. It is equipped with short-bodied connectors to minimize crosstalk and maintain data integrity. This cable is suitable for advanced bandwidth frequency systems and is fully tested for current network patching requirements. The blue jacket color aids in easy identification within cable paths. This product is RoHS compliant and is part of a series that offers various lengths and colors to meet diverse networking needs.

Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat5E, UTP, Blue, 0.5M is designed for Cat.5e networking applications, featuring high-quality stranded 24 AWG cable and 50-micron gold RJ45 connectors. It is equipped with short-bodied connectors to minimize crosstalk and maintain data integrity. This cable is suitable for advanced bandwidth frequency systems and is fully tested for current network patching requirements. The blue jacket color aids in easy identification within cable paths. This product is RoHS compliant and is part of a series that offers various lengths and colors to meet diverse networking needs.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Utp, Blue, 0.5M; Lan Category Videk - 74M6776 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Utp, Blue, 0.5M; Lan Category Videk
74M6776
Patch Cord, Cat5E, Utp, Blue, 0.5M; Lan Category Videk 74M6776
PATCH CORD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CORD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6776
Product Name Patch Cord, Cat5E, Utp, Blue, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers