Videk, Inc. Patch Lead, Cat5E, Black, 0.3M; Lan Category Videk 2965-0.3BK

Description
PATCH LEAD, CAT5E, BLACK, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLACK, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Black, 0.3M; Lan Category Videk - 74M6767 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Black, 0.3M; Lan Category Videk
74M6767
Patch Lead, Cat5E, Black, 0.3M; Lan Category Videk 74M6767
PATCH LEAD, CAT5E, BLACK, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLACK, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6767
Product Name Patch Lead, Cat5E, Black, 0.3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // Adapter cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details