Videk, Inc. Patch Cord, Rj45 Plug-Plug, 200Mm, Beige; Lan Category Videk 2965-0.2

Description
PATCH CORD, RJ45 PLUG-PLUG, 200MM, BEIGE; LAN Category:Cat5e; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Jacket Colour:Beige; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-PLUG, 200MM, BEIGE; LAN Category:Cat5e; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Jacket Colour:Beige; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 200Mm, Beige; Lan Category Videk - 30AK0910 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 200Mm, Beige; Lan Category Videk
30AK0910
Patch Cord, Rj45 Plug-Plug, 200Mm, Beige; Lan Category Videk 30AK0910
PATCH CORD, RJ45 PLUG-PLUG, 200MM, BEIGE; LAN Category:Cat5e; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Jacket Colour:Beige; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 200MM, BEIGE; LAN Category:Cat5e; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Jacket Colour:Beige; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AK0910
Product Name Patch Cord, Rj45 Plug-Plug, 200Mm, Beige; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2368326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details