Videk, Inc. Patch Lead, Cat5E, Utp, Beige, 1M; Lan Category Videk 2961-1

Description
PATCH LEAD, CAT5E, UTP, BEIGE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BEIGE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Beige, 1M; Lan Category Videk - 74M6724 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Beige, 1M; Lan Category Videk
74M6724
Patch Lead, Cat5E, Utp, Beige, 1M; Lan Category Videk 74M6724
PATCH LEAD, CAT5E, UTP, BEIGE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BEIGE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6724
Product Name Patch Lead, Cat5E, Utp, Beige, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details