Videk, Inc. Cable, Usb 3.0, A To B, High Speed, 2M; Connector To Connector Videk 2585A-2

Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0, A To B, High Speed, 2M; Connector To Connector Videk - 89T3881 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0, A To B, High Speed, 2M; Connector To Connector Videk
89T3881
Cable, Usb 3.0, A To B, High Speed, 2M; Connector To Connector Videk 89T3881
CABLE, USB 3.0, A TO B, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE, USB 3.0, A TO B, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3881
Product Name Cable, Usb 3.0, A To B, High Speed, 2M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details