Videk, Inc. Usb Cable, 3.1 C Plug-2.0 B Plug, 1M; Connector To Connector Videk 2568-1

Description
USB CABLE, 3.1 C PLUG-2.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C PLUG-2.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-2.0 B Plug, 1M; Connector To Connector Videk - 84AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-2.0 B Plug, 1M; Connector To Connector Videk
84AC3672
Usb Cable, 3.1 C Plug-2.0 B Plug, 1M; Connector To Connector Videk 84AC3672
USB CABLE, 3.1 C PLUG-2.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-2.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3672
Product Name Usb Cable, 3.1 C Plug-2.0 B Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
ZK2000-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers