Videk, Inc. Usb Cable, 3.1 C-3.0 Micro B Plug, 1M; Connector To Connector Videk 2563-1

Description
USB CABLE, 3.1 C-3.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C-3.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C-3.0 Micro B Plug, 1M; Connector To Connector Videk - 84AC3668 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C-3.0 Micro B Plug, 1M; Connector To Connector Videk
84AC3668
Usb Cable, 3.1 C-3.0 Micro B Plug, 1M; Connector To Connector Videk 84AC3668
USB CABLE, 3.1 C-3.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.1 C-3.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3668
Product Name Usb Cable, 3.1 C-3.0 Micro B Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers