Videk, Inc. Usb Cable, 3.1 C Plug-3.0 A Plug, 1M; Connector To Connector Videk 2562-1

Description
USB CABLE, 3.1 C PLUG-3.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C PLUG-3.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-3.0 A Plug, 1M; Connector To Connector Videk - 84AC3667 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-3.0 A Plug, 1M; Connector To Connector Videk
84AC3667
Usb Cable, 3.1 C Plug-3.0 A Plug, 1M; Connector To Connector Videk 84AC3667
USB CABLE, 3.1 C PLUG-3.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-3.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3667
Product Name Usb Cable, 3.1 C Plug-3.0 A Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1863205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) - CBL-4NM-75+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details