Videk, Inc. Usb Cable, 3.1 C Plug-C Plug, 1M; Connector To Connector Videk 2561-1

Description
USB CABLE, 3.1 C PLUG-C PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C PLUG-C PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-C Plug, 1M; Connector To Connector Videk - 84AC3666 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-C Plug, 1M; Connector To Connector Videk
84AC3666
Usb Cable, 3.1 C Plug-C Plug, 1M; Connector To Connector Videk 84AC3666
USB CABLE, 3.1 C PLUG-C PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-C PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3666
Product Name Usb Cable, 3.1 C Plug-C Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details