Videk, Inc. Cable, Usb 3.0, A To A, High Speed, 3M; Connector To Connector Videk 2560A-3

Description
CABLE, USB 3.0, A TO A, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0, A TO A, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0, A To A, High Speed, 3M; Connector To Connector Videk - 89T3879 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0, A To A, High Speed, 3M; Connector To Connector Videk
89T3879
Cable, Usb 3.0, A To A, High Speed, 3M; Connector To Connector Videk 89T3879
CABLE, USB 3.0, A TO A, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE, USB 3.0, A TO A, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3879
Product Name Cable, Usb 3.0, A To A, High Speed, 3M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products