Videk, Inc. Cable, Displayport-Hdmi Plug, 1M; Connector To Connector Videk 2419-1

Description
CABLE, DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi Plug, 1M; Connector To Connector Videk - 84AC3651 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi Plug, 1M; Connector To Connector Videk
84AC3651
Cable, Displayport-Hdmi Plug, 1M; Connector To Connector Videk 84AC3651
CABLE, DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3651
Product Name Cable, Displayport-Hdmi Plug, 1M; Connector To Connector Videk
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Mini hdmi
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details