Videk, Inc. Cable, Displayport/dvi-D Plug, 3M; Connector To Connector Videk 2417-3

Description
CABLE, DISPLAYPORT/DVI-D PLUG, 3M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT/DVI-D PLUG, 3M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport/dvi-D Plug, 3M; Connector To Connector Videk - 84AC3650 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport/dvi-D Plug, 3M; Connector To Connector Videk
84AC3650
Cable, Displayport/dvi-D Plug, 3M; Connector To Connector Videk 84AC3650
CABLE, DISPLAYPORT/DVI-D PLUG, 3M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT/DVI-D PLUG, 3M; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3650
Product Name Cable, Displayport/dvi-D Plug, 3M; Connector To Connector Videk
Product Type DisplayPort; DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DVI Cable
Cable Length 0.6234 ft (1.9 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers