Videk, Inc. Cable, Displayport/dvi-D Plug, 2M; Connector To Connector Videk 2417-2

Description
CABLE, DISPLAYPORT/DVI-D PLUG, 2M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT/DVI-D PLUG, 2M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport/dvi-D Plug, 2M; Connector To Connector Videk - 84AC3649 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport/dvi-D Plug, 2M; Connector To Connector Videk
84AC3649
Cable, Displayport/dvi-D Plug, 2M; Connector To Connector Videk 84AC3649
CABLE, DISPLAYPORT/DVI-D PLUG, 2M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT/DVI-D PLUG, 2M; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3649
Product Name Cable, Displayport/dvi-D Plug, 2M; Connector To Connector Videk
Product Type DisplayPort; DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers