Videk, Inc. Lead, Cat6 Unbooted Utp, Yellow, 3M; Lan Category Videk 1996-3Y

Description
LEAD, CAT6 UNBOOTED UTP, YELLOW, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, YELLOW, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Yellow, 3M; Lan Category Videk - 25M1380 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Yellow, 3M; Lan Category Videk
25M1380
Lead, Cat6 Unbooted Utp, Yellow, 3M; Lan Category Videk 25M1380
LEAD, CAT6 UNBOOTED UTP, YELLOW, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, YELLOW, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1380
Product Name Lead, Cat6 Unbooted Utp, Yellow, 3M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details