Videk, Inc. Lead, Cat6 Unbooted Utp, Beige, 3M; Lan Category Videk 1996-3

Description
LEAD, CAT6 UNBOOTED UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Beige, 3M; Lan Category Videk - 25M1376 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Beige, 3M; Lan Category Videk
25M1376
Lead, Cat6 Unbooted Utp, Beige, 3M; Lan Category Videk 25M1376
LEAD, CAT6 UNBOOTED UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1376
Product Name Lead, Cat6 Unbooted Utp, Beige, 3M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE020 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
View Details