Videk, Inc. Lead, Cat6 Unbooted Utp, Yellow, 10M; Lan Category Videk 1996-10Y

Description
LEAD, CAT6 UNBOOTED UTP, YELLOW, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, YELLOW, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Yellow, 10M; Lan Category Videk - 25M1365 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Yellow, 10M; Lan Category Videk
25M1365
Lead, Cat6 Unbooted Utp, Yellow, 10M; Lan Category Videk 25M1365
LEAD, CAT6 UNBOOTED UTP, YELLOW, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, YELLOW, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1365
Product Name Lead, Cat6 Unbooted Utp, Yellow, 10M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-30M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details