Videk, Inc. Lead, Cat6 Unbooted Utp, Gren, 0.5M; Lan Category Videk 1996-0.5G

Description
LEAD, CAT6 UNBOOTED UTP, GREN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, GREN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Gren, 0.5M; Lan Category Videk - 25M1353 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Gren, 0.5M; Lan Category Videk
25M1353
Lead, Cat6 Unbooted Utp, Gren, 0.5M; Lan Category Videk 25M1353
LEAD, CAT6 UNBOOTED UTP, GREN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, GREN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1353
Product Name Lead, Cat6 Unbooted Utp, Gren, 0.5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data