Videk, Inc. Lead, Cat6 Unbooted Utp, Beig, 0.5M; Lan Category Videk 1996-0.5

Description
LEAD, CAT6 UNBOOTED UTP, BEIG, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, BEIG, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Beig, 0.5M; Lan Category Videk - 25M1351 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Beig, 0.5M; Lan Category Videk
25M1351
Lead, Cat6 Unbooted Utp, Beig, 0.5M; Lan Category Videk 25M1351
LEAD, CAT6 UNBOOTED UTP, BEIG, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, BEIG, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1351
Product Name Lead, Cat6 Unbooted Utp, Beig, 0.5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details