Videk, Inc. Lead, Rj45, Cat6, Extension, 3M; Lan Category Videk 1966-3

Description
LEAD, RJ45, CAT6, EXTENSION, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ45, CAT6, EXTENSION, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj45, Cat6, Extension, 3M; Lan Category Videk - 25M1347 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj45, Cat6, Extension, 3M; Lan Category Videk
25M1347
Lead, Rj45, Cat6, Extension, 3M; Lan Category Videk 25M1347
LEAD, RJ45, CAT6, EXTENSION, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, RJ45, CAT6, EXTENSION, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1347
Product Name Lead, Rj45, Cat6, Extension, 3M; Lan Category Videk
Application Extender Cable; LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6092A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Connecting cable - NEBU-M8G3-K-2-M8G3 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers