The Patch Lead, Cat5E, STP, Red, 5M is a booted patch cable designed for networking applications. It features 50-micron gold shielded RJ45 plugs and is constructed from 26AWG UL approved stranded foil screened STP cable. The cable is wired to the 258A specification and is tested to meet 100 MHz frequency requirements, ensuring reliable performance for current networking needs. This product is available in multiple colors and is fully tested for its intended purpose. The red color of this specific cable makes it easily identifiable in a network setup.
PATCH LEAD, CAT5E, STP, RED, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 74M6292 |
| Product Name | Patch Lead, Cat5E, Stp, Red, 5M; Lan Category Videk |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 5 |