Videk, Inc. Patch Cord, Cat5E, Stp, Beige, 2M; Lan Category Videk 1962-2

Description
PATCH CORD, CAT5E, STP, Beige, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, STP, Beige, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Stp, Beige, 2M; Lan Category Videk - 74M6276 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Stp, Beige, 2M; Lan Category Videk
74M6276
Patch Cord, Cat5E, Stp, Beige, 2M; Lan Category Videk 74M6276
PATCH CORD, CAT5E, STP, Beige, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, STP, Beige, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6276
Product Name Patch Cord, Cat5E, Stp, Beige, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1929577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers