Videk, Inc. Lead, Cat5E Unbooted Utp, Gren, 50M; Lan Category Videk 1961-50G

Description
LEAD, CAT5E UNBOOTED UTP, GREN, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Description
LEAD, CAT5E UNBOOTED UTP, GREN, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lead, Cat5E Unbooted UTP, Green, 50M is a BS approved Category 5E cable designed for structured wiring networks. It is wired in accordance with the 258A specification and features high-quality Stewart connectors (RJ45) at both ends. The cable allows for quick and easy identification of individual cables, making it suitable for various networking applications. This product is manufactured in the UK and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Lead, Cat5E Unbooted UTP, Green, 50M is a BS approved Category 5E cable designed for structured wiring networks. It is wired in accordance with the 258A specification and features high-quality Stewart connectors (RJ45) at both ends. The cable allows for quick and easy identification of individual cables, making it suitable for various networking applications. This product is manufactured in the UK and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat5E Unbooted Utp, Gren, 50M; Lan Category Videk - 25M1331 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat5E Unbooted Utp, Gren, 50M; Lan Category Videk
25M1331
Lead, Cat5E Unbooted Utp, Gren, 50M; Lan Category Videk 25M1331
LEAD, CAT5E UNBOOTED UTP, GREN, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, CAT5E UNBOOTED UTP, GREN, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1331
Product Name Lead, Cat5E Unbooted Utp, Gren, 50M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details