Videk, Inc. Lead, Cat5E Unbooted Utp, Blk, 25M; Lan Category Videk 1961-25BK

Description
LEAD, CAT5E UNBOOTED UTP, BLK, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT5E UNBOOTED UTP, BLK, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat5E Unbooted Utp, Blk, 25M; Lan Category Videk - 25M1325 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat5E Unbooted Utp, Blk, 25M; Lan Category Videk
25M1325
Lead, Cat5E Unbooted Utp, Blk, 25M; Lan Category Videk 25M1325
LEAD, CAT5E UNBOOTED UTP, BLK, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT5E UNBOOTED UTP, BLK, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1325
Product Name Lead, Cat5E Unbooted Utp, Blk, 25M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data