LEAD, CAT5E UNBOOTED UTP, BLUE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25M1324 |
| Product Name | Lead, Cat5E Unbooted Utp, Blue, 25M; Lan Category Videk |
| Application | LAN / Ethernet |