Videk, Inc. Lead, Half Pitch 50D Plg-Plg, 2M; Connector Type A Videk 1530-2

Description
LEAD, HALF PITCH 50D PLG-PLG, 2M; Connector Type A:SCSI Plug; Connector Type B:SCSI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; RoHS Compliant: Yes
Datasheet
Description
LEAD, HALF PITCH 50D PLG-PLG, 2M; Connector Type A:SCSI Plug; Connector Type B:SCSI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Half Pitch 50D Plg-Plg, 2M; Connector Type A Videk - 74M6025 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Half Pitch 50D Plg-Plg, 2M; Connector Type A Videk
74M6025
Lead, Half Pitch 50D Plg-Plg, 2M; Connector Type A Videk 74M6025
LEAD, HALF PITCH 50D PLG-PLG, 2M; Connector Type A:SCSI Plug; Connector Type B:SCSI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; RoHS Compliant: Yes

LEAD, HALF PITCH 50D PLG-PLG, 2M; Connector Type A:SCSI Plug; Connector Type B:SCSI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6025
Product Name Lead, Half Pitch 50D Plg-Plg, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details