Videk, Inc. Lead, 9W D Skt-25W D Plug, 5M; Connector Type A Videk 1051-5

Description
LEAD, 9W D SKT-25W D PLUG, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 9W D SKT-25W D PLUG, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9W D Skt-25W D Plug, 5M; Connector Type A Videk - 74M5775 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9W D Skt-25W D Plug, 5M; Connector Type A Videk
74M5775
Lead, 9W D Skt-25W D Plug, 5M; Connector Type A Videk 74M5775
LEAD, 9W D SKT-25W D PLUG, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 9W D SKT-25W D PLUG, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5775
Product Name Lead, 9W D Skt-25W D Plug, 5M; Connector Type A Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details