Vicor Corporation Power Supplies Board Mount DCDC Converters - VIZ0041D VIZ0041D

Description
Manufacturer: Vicor Corporation Win Source Part Number: 799086-VIZ0041D Series: VI Chip VTM Packaging: Tray Type: Voltage Transformation Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: SCP Package: Module Applications: ITE (Commercial) Power (Watts): 200W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 4V Efficiency: 94% Categories: Power Supplies - Board Mount Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Input Voltage MIN: 26V Voltage Input MAX: 55V Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 799086-VIZ0041D Series: VI Chip VTM Packaging: Tray Type: Voltage Transformation Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: SCP Package: Module Applications: ITE (Commercial) Power (Watts): 200W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 4V Efficiency: 94% Categories: Power Supplies - Board Mount Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Input Voltage MIN: 26V Voltage Input MAX: 55V Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VIZ0041D
799086-VIZ0041D
Power Supplies Board Mount DCDC Converters - VIZ0041D 799086-VIZ0041D
Manufacturer: Vicor Corporation Win Source Part Number: 799086-VIZ0041D Series: VI Chip VTM Packaging: Tray Type: Voltage Transformation Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: SCP Package: Module Applications: ITE (Commercial) Power (Watts): 200W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 4V Efficiency: 94% Categories: Power Supplies - Board Mount Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Input Voltage MIN: 26V Voltage Input MAX: 55V Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799086-VIZ0041D
Series: VI Chip VTM
Packaging: Tray
Type: Voltage Transformation Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Features: SCP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 200W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 4V
Efficiency: 94%
Categories: Power Supplies - Board Mount
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Input Voltage MIN: 26V
Voltage Input MAX: 55V
Current - Output (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - VIZ0041D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VIZ0041D
Power Supplies - Board Mount - DC DC Converters VIZ0041D
DC DC CONVERTER 4V 200W

DC DC CONVERTER 4V 200W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 799086-VIZ0041D VIZ0041D
Product Name Power Supplies Board Mount DCDC Converters - VIZ0041D Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details