Vicor Corporation Power Supplies Board Mount Accessories - VI-RAM-I1 VI-RAM-I1

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279335-VI-RAM-I1 Accessory Type: Output Ripple Attenuator For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279335-VI-RAM-I1 Accessory Type: Output Ripple Attenuator For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount Accessories - VI-RAM-I1
1279335-VI-RAM-I1
Power Supplies Board Mount Accessories - VI-RAM-I1 1279335-VI-RAM-I1
Manufacturer: Vicor Corporation Win Source Part Number: 1279335-VI-RAM-I1 Accessory Type: Output Ripple Attenuator For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279335-VI-RAM-I1
Accessory Type: Output Ripple Attenuator
For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Shenzhen, China
Board Mount Power Supply Accessories
VI-RAM-I1
Board Mount Power Supply Accessories VI-RAM-I1
RIPPLE ATTENUATOR MODULE

RIPPLE ATTENUATOR MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number 1279335-VI-RAM-I1 VI-RAM-I1
Product Name Power Supplies Board Mount Accessories - VI-RAM-I1 Board Mount Power Supply Accessories
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details