CONVERTER MOD DC/DC 5.2V 25W Isolated 1 18V 36V 5.2V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5.2V 4.81A 18V - 36V Input
DC DC CONVERTER 5.2V 25W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JWX-MZ | VI-JWX-MZ-ND | VI-JWX-MZ |
| Product Name | CONVERTER MOD DC/DC 5.2V 25W Isolated 1 18V 36V 5.2V - - * 25W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| DC Output Current | 4.81 amps | 4.81 amps | |
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |