Vicor Corporation CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * VI-JWK-CW

Description
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * - VI-JWK-CW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * *
VI-JWK-CW
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * VI-JWK-CW
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JWK-CW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JWK-CW-ND
DC DC Converters VI-JWK-CW-ND
Isolated Module DC DC Converter 1 Output 40V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 40V 2.5A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Power Supplies Power Supplies
Product Number VI-JWK-CW VI-JWK-CW-ND
Product Name CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1151-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details