Vicor Corporation DC DC Converters VI-JWF-IY

Description
Isolated Module DC DC Converter 1 Output 72V 694mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 72V 694mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-JWF-IY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JWF-IY-ND
DC DC Converters VI-JWF-IY-ND
Isolated Module DC DC Converter 1 Output 72V 694mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 72V 694mA 18V - 36V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * * - VI-JWF-IY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * *
VI-JWF-IY
CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * * VI-JWF-IY
CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number VI-JWF-IY-ND VI-JWF-IY
Product Name DC DC Converters CONVERTER MOD DC/DC 72V 50W Isolated 1 18V 36V 72V - - * 50W * *
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details