Isolated Module DC DC Converter 1 Output 95V 1.05A 18V - 36V Input
CONVERTER MOD DC/DC 95V 100W Isolated 1 18V 36V 95V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 100W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JWB-MW-ND | VI-JWB-MW | VI-JWB-MW | VI-JWB-MW |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 95V 100W Isolated 1 18V 36V 95V - - * 100W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| DC Output Current | 1.05 amps | 1.05 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |