Vicor Corporation DC DC Converters VI-JWB-EZ

Description
Isolated Module DC DC Converter 1 Output 95V 263mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 95V 263mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-JWB-EZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JWB-EZ-ND
DC DC Converters VI-JWB-EZ-ND
Isolated Module DC DC Converter 1 Output 95V 263mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 95V 263mA 18V - 36V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * * - VI-JWB-EZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * *
VI-JWB-EZ
CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * * VI-JWB-EZ
CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JWB-EZ
938645-VI-JWB-EZ
Power Supplies Board Mount DCDC Converters - VI-JWB-EZ 938645-VI-JWB-EZ
Manufacturer: Vicor Corporation Win Source Part Number: 938645-VI-JWB-EZ Series: VI-J00™ (25W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 95V - - 263mA 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JWB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938645-VI-JWB-EZ
Series: VI-J00™ (25W)
Operating Temperature Range: -10°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 95V - - 263mA 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JWB
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-JWB-EZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-JWB-EZ
Power Supplies - Board Mount - DC DC Converters VI-JWB-EZ
DC DC CONVERTER 95V 25W

DC DC CONVERTER 95V 25W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-JWB-EZ-ND VI-JWB-EZ 938645-VI-JWB-EZ VI-JWB-EZ
Product Name DC DC Converters CONVERTER MOD DC/DC 95V 25W Isolated 1 18V 36V 95V - - * 25W * * Power Supplies Board Mount DCDC Converters - VI-JWB-EZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Output Current 0.2630 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-60-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details